Yealink VC210 Teams Edition, 8 MP, 4K Ultra HD, 3840 x 2160 pixels, 30 fps, 120°, Silver
Yealink VC210 Teams Edition. Megapixel (approx.): 8 MP. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 30 fps. Field of view (FOV) angle: 120°. Wi-Fi, Bluetooth. Product colour: Silver