Yealink logo

Yealink PSU-T2X power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56221
Info modified on:
10 Aug 2022, 12:26:58
Short summary description Yealink PSU-T2X power adapter/inverter Indoor Black:

Yealink PSU-T2X, IP Phone, Indoor, 5 V, AC-to-DC, 1.2 A, Type F (CEE 7/4)

Long summary description Yealink PSU-T2X power adapter/inverter Indoor Black:

Yealink PSU-T2X. Purpose: IP Phone, Power supply type: Indoor, Input voltage: 5 V. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.