Yealink logo

Yealink MSpeaker Pro Dark Grey 24 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279
Info modified on:
20 Jul 2025, 08:48:25
Short summary description Yealink MSpeaker Pro Dark Grey 24 W:

Yealink MSpeaker Pro, 24 W, 95 dB, Dark Grey, Graphite gray, 650 mm, 82 mm

Long summary description Yealink MSpeaker Pro Dark Grey 24 W:

Yealink MSpeaker Pro. RMS rated power: 24 W, Sound pressure level: 95 dB. Product colour: Dark Grey, Colour name: Graphite gray. Width: 650 mm, Depth: 82 mm, Height: 65.2 mm. Cables included: LAN

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.