Yealink logo

Yealink VP59-Teams Edition

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113343
Info modified on:
28 Feb 2024, 12:04:41
Short summary description Yealink VP59-Teams Edition:

Yealink VP59-Teams Edition, IP Phone, Black, Grey, Wired handset, Android, IPS, 20.3 cm (8")

Long summary description Yealink VP59-Teams Edition:

Yealink VP59-Teams Edition. Product type: IP Phone, Product colour: Black, Grey, Handset type: Wired handset. Operating system installed: Android. Display: IPS, Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Front camera resolution (numeric): 2 MP. Voice codecs: AEC, AGC, AJB, CNG, PLC, VAD

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.