Yealink logo

Yealink SIP-T28P IP phone Black LCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93040
Info modified on:
24 Apr 2024, 12:40:35
End of life date:
20 Mar 2022
Short summary description Yealink SIP-T28P IP phone Black LCD:

Yealink SIP-T28P, IP Phone, Black, Wired handset, 1000 entries, LCD, 320 x 160 pixels

Long summary description Yealink SIP-T28P IP phone Black LCD:

Yealink SIP-T28P. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display resolution: 320 x 160 pixels. Voice codecs: G.711a, G.722, G.723.1, G.726, G.729ab. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3af

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.