Xtorm logo

Xtorm 130W Power Bank - Titan

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90227
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Xtorm 130W Power Bank - Titan:

Xtorm 130W Power Bank - Titan, 27200 mAh, Lithium-Ion (Li-Ion), Quick Charge 3.0, 130 W, Grey, White

Long summary description Xtorm 130W Power Bank - Titan:

Xtorm 130W Power Bank - Titan. Battery capacity: 27200 mAh, Battery technology: Lithium-Ion (Li-Ion), Fast charging technology: Quick Charge 3.0. USB Type-A output ports: 2, USB Type-C ports quantity: 2. Total output power: 130 W. Product colour: Grey, White

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.