Xtorm logo

Xtorm 60W Power Bank Voyager 26.000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60248
Info modified on:
14 Mar 2024, 19:29:09
Short summary description Xtorm 60W Power Bank Voyager 26.000:

Xtorm 60W Power Bank Voyager 26.000, 26000 mAh, Lithium-Ion (Li-Ion), Quick Charge 3.0, Grey, White

Long summary description Xtorm 60W Power Bank Voyager 26.000:

Xtorm 60W Power Bank Voyager 26.000. Battery capacity: 26000 mAh, Battery technology: Lithium-Ion (Li-Ion), Fast charging technology: Quick Charge 3.0. USB Type-A output ports: 2, USB Type-C ports quantity: 2. Output current: 3 A. Product colour: Grey, White

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.