Xtorm logo

Xtorm 20W Fuel Series Power Bank 20.000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143139
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Xtorm 20W Fuel Series Power Bank 20.000:

Xtorm 20W Fuel Series Power Bank 20.000, 20000 mAh, Lithium Polymer (LiPo), Quick Charge 3.0, 20 W, Grey, Orange

Long summary description Xtorm 20W Fuel Series Power Bank 20.000:

Xtorm 20W Fuel Series Power Bank 20.000. Battery capacity: 20000 mAh, Battery technology: Lithium Polymer (LiPo), Fast charging technology: Quick Charge 3.0. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Total output power: 20 W. Product colour: Grey, Orange

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.