- - Acrylic mounting plate for intel
- - Aluminium insert
- - Standard screw set
- - 2011/2066 screw Set
- - 2 Backplates
- - K3 thermal paste
- - Twin white LED
Warranty:
1 year
Long product name XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic
:
Intel Mounting kit for RayStorm V3
The short editorial description of XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic
Intel Mounting kit for RayStorm V3
More>>>
Short summary description XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic:
This short summary of the XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.
XSPC Intel Mounting kit for RayStorm V3, Mounting kit, Black, Metallic
Long summary description XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic:
This is an auto-generated long summary of XSPC Intel Mounting kit for RayStorm V3 Processor Black, Metallic based on the first three specs of the first five spec groups.
XSPC Intel Mounting kit for RayStorm V3. Type: Mounting kit. Product colour: Black, Metallic