XPG logo

XPG SPECTRIX D60G memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43236
Info modified on:
10 Aug 2024, 11:57:38
Short summary description XPG SPECTRIX D60G memory module 8 GB 1 x 8 GB DDR4:

XPG SPECTRIX D60G, 8 GB, 1 x 8 GB, DDR4, 3600 MHz, 288-pin DIMM

Long summary description XPG SPECTRIX D60G memory module 8 GB 1 x 8 GB DDR4:

XPG SPECTRIX D60G. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3600 MHz, Memory form factor: 288-pin DIMM, CAS latency: 18

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.