XPG logo

XPG SPECTRIX D40 memory module 16 GB 2 x 8 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22231
Info modified on:
10 Aug 2024, 11:34:16
Short summary description XPG SPECTRIX D40 memory module 16 GB 2 x 8 GB DDR4:

XPG SPECTRIX D40, 16 GB, 2 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM, Red

Long summary description XPG SPECTRIX D40 memory module 16 GB 2 x 8 GB DDR4:

XPG SPECTRIX D40. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16, Product colour: Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.