location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C405_DNM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205841732 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color MFP with support for Letter/Legal
  • - Copy, print, scan, fax, email, cloud
  • - Best for workteams of 2 to 10 users
  • - Unparalleled multifunction productivity with incredible color quality
  • - Designed small to perform big at the heart of your business
Long product name Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm :
The long product name of Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prt/Cpy/Scn/Fax, Ltr/Lgl, Up To 36ppm, 2-Sided Prt, USB/Ethernet, 550-Sht Try, 150-Sht Multi-Purpose Try, 50-Sht DADF (single-Pass Duplex), Metered, 110V
More>>>
Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm:
The official description of Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VersaLink C405 revolutionizes workplace productivity with next generation features and easy, instant cloud and mobile connectivity. Built for the way you work today, and ready for where you grow tomorrow—with all the flexibility and versatility your business needs to work better with minimal IT support and maximum security.

Powerful performance and peace of mind.

​Consistently perform the tasks that make your business work more efficiently—and securely. VersaLink devices are loaded with features and time-saving Xerox technologies designed to securely speed up information sharing and reduce inefficient workflows.

Easy, efficient and entirely new.

With our customizable, capacitive 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.

Preloaded Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox App Gallery provides expanded functionality-like the optional Xerox® Easy Translator Service app, which quickly translates scanned documents into numerous languages.

Get more done in less time by creating customized 1-Touch Apps to automate multi-step workflows for individuals or groups. Simply tap your new app to quickly perform the job you configured. And with Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure access to task-specific presets, individualized favorite contacts, and commonly used apps on a personalized home screen.

Freedom, and app-based functionality.

VersaLink devices give you the freedom to work where and how you want—with out-of-the-box direct connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to additional options through the Xerox® App Gallery.

The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with optional Wi-Fi and Wi-Fi Direct, plus Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria®.

Short summary description Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm:
This short summary of the Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C405, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

Xerox VersaLink C405. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Blue, White

Printing
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
23 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
23 ppm
Warm-up time (from sleep mode)
6 s
Time to first page (black, normal)
8.7 s
Time to first page (colour, normal)
9.8 s
Print margins (top, bottom, right, left)
4 mm
N-in-1 print function
Yes
N-up printing
2, 4, 6, 9, 16
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
8.8 s
Time to first copy (colour, normal)
10.6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto/Manual
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
600 x 600 ppi
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, SMB, USB
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Output colour depth
24 bit
Output greyscale depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax forwarding
Yes
Fax forwarding to
E-mail, Fax
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
0 - 8500 pages per month
Maximum duty cycle *
85000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
HP-GL/2, PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Glossy paper, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 127 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 125 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, 256-bit WEP, FIPS 140-2, SNMP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP:HTTP/HTTPS, InternetPrintingProtocol, LPR/LPD, RawSocketPrinting/Port9100, IPv4/IPv6, WSD, LDAP, Bonjour/AirPrint, FTP
Supported network protocols (IPv6)
IPv6
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
52.3 dB
Sound pressure level (standby)
28.7 dB
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
750 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
82 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 12, Fedora 13, Fedora 14, Fedora 15
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11, IBM AIX 7.2, Solaris 9
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
432 mm
Depth
540 mm
Height
599 mm
Weight
33 kg
Packaging data
Package width
602 mm
Package depth
669 mm
Package height
761 mm
Package weight
39 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Included cartridge capacity (CMY)
2000 pages
Cables included
Phone
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Printer management
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Web-based management
Yes
Browser supported
Microsoft Internet Explorer, Microsoft Edge, Mozilla, Firefox, Apple Safari, Google Chrome
Languages support
CAT, Czech, Danish, German, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian
Energy saving mode
Yes
Software CD
Yes
Documentation CD
Yes
Brand Image Product code Product Stock Price from
Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
B225/DNI B225/DNI
Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
C315/DNI C315/DNI
Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi
(show image)
B315/DNI B315/DNI
Country Distributor
United States 1 distributor(s)