Xerox logo

Xerox VersaLink C400 Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6287
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Xerox VersaLink C400 Colour 600 x 600 DPI A4:

Xerox VersaLink C400, LED, Colour, 600 x 600 DPI, A4, 35 ppm, Duplex printing

Long summary description Xerox VersaLink C400 Colour 600 x 600 DPI A4:

Xerox VersaLink C400. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Blue, White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.