Xerox B8155V_F, Mono printing, 1200 x 2400 DPI, Mono copying, A3, Direct printing, Grey, White
Xerox B8155V_F. Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey, White