Long product name Xerox Maintenance Kit
:
110 Volt Maintenance Kit
The long product name of Xerox Maintenance Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
110 Volt Maintenance Kit
More>>>
Xerox Maintenance Kit:
The official description of Xerox Maintenance Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Used With DocuPrint N40™, DocuPrint™ N24, DocuPrint N3225™, DocuPrint N32™, DocuPrint N4025™.
Short summary description Xerox Maintenance Kit:
This short summary of the Xerox Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Maintenance Kit, 3.49 kg, 177 x 787 x 228 mm, 300000 pages, 177.8 x 787.4 x 228.6 mm (7 x 31 x 9")
Long summary description Xerox Maintenance Kit:
This is an auto-generated long summary of Xerox Maintenance Kit based on the first three specs of the first five spec groups.
Xerox Maintenance Kit. Package weight: 3.49 kg. Package dimensions (WxDxH): 177 x 787 x 228 mm, Approximate page yield (A4, colour): 300000 pages, Package dimensions (W x D x H): 177.8 x 787.4 x 228.6 mm (7 x 31 x 9")