Xerox Maintenance Kit, 3.62 kg, 177 x 533 x 228 mm, 110V, 300000 pages, 177.8 x 533.4 x 228.6 mm (7 x 21 x 9")
Xerox Maintenance Kit. Package weight: 3.62 kg. Package dimensions (WxDxH): 177 x 533 x 228 mm, Power supply type: 110V, Approximate page yield (A4, colour): 300000 pages