Xerox Maintenance Kit, 2.8 kg, 292 x 406 x 279 mm, 110V, 200000 pages
Xerox Maintenance Kit. Package weight: 2.8 kg. Package dimensions (WxDxH): 292 x 406 x 279 mm, Power supply type: 110V, Approximate page yield (A4, colour): 200000 pages