location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C230/C235 Yellow High Capacity Toner Cartridge (Return Optional)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04412
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069198 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Single pack
  • - High (XL) Yield
  • - Colour toner page yield: 2500 pages
  • - Colour toner cartridges quantity: 1
  • - 1 pc(s)
Long product name Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional) :
The long product name of Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C230/C235 Yellow High Capacity Toner Cartridge (Return Optional)
More>>>
Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional):
The official description of Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This genuine Xerox high capacity yellow toner cartridge is specially formulated for the Xerox C230/C235 to ensure the best print quality possible and deliver consistent and reliable results, page after page. Get peace of mind with genuine Xerox supplies and don't settle for cheap imitations. (Return Optional)

The 006R04412 toner cartridge yields approximately 2,500 pages.

Short summary description Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional):
This short summary of the Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional), 2500 pages, Yellow, 1 pc(s)

Long summary description Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional):
This is an auto-generated long summary of Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional) based on the first three specs of the first five spec groups.

Xerox C230/C235 Yellow High Capacity Toner Cartridge (Return Optional). Colour toner page yield: 2500 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Made For Reliability
Made For Reliability

Quality and performance from the first page to last - day in, day out.

Made For Savings
Made For Savings

The best Total Cost of Ownership with more quality printed pages.

Made For Superior Results
Made For Superior Results

Developed to give premium, high impact on every page.

Made For Sustainability
Made For Sustainability

Designed to minimise environmental impact.

Made For Ease of Use
Made For Ease of Use

Simple and hassle-free with no fuss or mess.

Features
Compatibility *
C230, C235
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Colour toner page yield *
2500 pages
Type *
Original
Printing colours *
Yellow
Features
Brand compatibility *
Xerox
Supply type *
Single pack
Packaging data
Package width
125 mm
Package depth
450.9 mm
Package height
125 mm
Package weight
907 g
Package type
Box