location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C230V_DNI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069327 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 18:36:26
The date of the most recent change of this product data-sheet in Icecat.
B2XX/B3XX/C2XX/C3XX Series Embedded Web Server Administrator Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C230V_DNI user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Color Printer Quick Reference Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
C230 Color Printer Safety, Regulatory, Recycling, and Disposal Reference Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color Printer
  • - Up to 24 ppm Letter/ 22 ppm A4
  • - Mobile Ready: Apple AirPrint, Chromebook, Mopria, WI-FI and Wi-Fi Direct
  • - Comprehensive security features
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
Warranty: One-year on-site
Long product name Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets :
The long product name of Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets
More>>>
Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets:
The official description of Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the Xerox® C230 Colour Printer and Xerox® C235 Colour Multifunction Printer

The future of work demands printers that are reliable, secure and easy to use, especially for small- to medium-sized businesses (SMBs) and remote employees who need technology that works as hard as they do. After all, devices meant to support productivity should add convenience, not complexity.

Perfect for small work teams, home offices and tight spaces, the Xerox® C230 Colour Printer and C235 Colour Multifunction Printer(MFP) deliver unparalleled dependability, performance, and economy without the frustration of long, complicated setup.

SETUP IS A SNAP
Get up and running without IT assistance with automated driver installation from the Xerox® Smart Start Installer. Couple with simple Wi-Fi installation to connect to your home or company network for fast setup.

HELLO, COLOUR
Enhance your day-to-day communications with vivid colour that makes data easier to visualise, draws attention to key details and adds more value.

QUIET, COMPACT WORKHORSE
Less space, less noise and more performance with high-resolution output and fast print speeds that keep pace with your workflow. Scanning functionality on the C235 Colour Multifunction Printer makes it quick and easy to digitise your documents.

PRINT HOW YOU PLEASE
Built in Wi-Fi connectivity and mobile-ready features like Apple AirPrint, Mopria and Wi-Fi Direct® give you the flexibility to print wirelessly and securely from mobile devices, laptops, Chromebooks or desktops.

INTUITIVE INTELLIGENCE
Xerox® Print Drivers and the Xerox® Print & Scan Experience App provide easy access to the print and scan functionality of your printer, right from your laptop or desktop. Save time with one-touch convenience that allows you to configure print settings and set up common print jobs in a single click. Similarly, complex scan tasks such as auto-straighten, auto-cropping images and receipt scanning have never been simpler or faster.

SECURITY MADE SIMPLE
Comprehensive security features protect against rising and increasingly sophisticated cyber threats by safeguarding access and protecting sensitive data and documents.

MORE UPTIME, LOWER COSTS, LESS WASTE
Designed to deliver day-in, day-out dependability, the C230 Colour Printer and C235 Colour Multifunction Printer deliver economical running costs with the choice of standard or high-yield toners.

Achieving EPEAT certification means these products meet comprehensive criteria for design, production, energy use and recycling. And our Green World Alliance programme offers hassle-free toner cartridge recycling.

Short summary description Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets:
This short summary of the Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets, Laser, Colour, 600 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets:
This is an auto-generated long summary of Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets based on the first three specs of the first five spec groups.

Xerox C230 A4 22ppm Wireless Duplex Printer PS3 PCL5e6 2 Trays Total 251 Sheets. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Blue, White

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The story is currently unavailable. Please, contact us.
Printing
Print resolution colour
4800 x 4800 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11.4 s
Watermark printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
0 - 1500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
100 - 216 mm
Custom media length
148 - 340 mm
Paper tray media weight
60 - 176 g/m²
Multi-Purpose Tray media weight
60 - 176 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Design
Market positioning *
Home & office
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Control type
Touch
Power
Power consumption (printing) *
260 W
Power consumption (max)
385 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
411.2 mm
Depth
394.1 mm
Height
243.7 mm
Weight
16.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (CMY)
500 pages
Drivers included
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)