Xerox logo

Xerox 003R98032 printing film

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48025
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Xerox 003R98032 printing film:

Xerox 003R98032, Matte, 95 µm, 2 year(s), 125 g/m², -20 - 120 °C, 10 - 30 °C

Long summary description Xerox 003R98032 printing film:

Xerox 003R98032. Finish type: Matte, Printing media thickness: 95 µm, Printing material shelf life: 2 year(s). Media size (1 slide): iGen max

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.