WMF logo

WMF Premium One 1789166040 2 L Round Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35506
Info modified on:
25 Aug 2024, 20:34:39
Short summary description WMF Premium One 1789166040 2 L Round Stainless steel:

WMF Premium One 1789166040, 2 L, Round, Stainless steel, Stainless steel, Stainless steel, Red, Stainless steel

Long summary description WMF Premium One 1789166040 2 L Round Stainless steel:

WMF Premium One 1789166040. Capacity: 2 L, Shape: Round, Product colour: Stainless steel. Diameter: 16 cm, Height: 100 mm. Package width: 200 mm, Package depth: 265 mm, Package height: 135 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.