WMF logo

WMF Vitalis Aroma steamer with Cook Assist steam cooker 1 basket(s) Black, Stainless steel, Transparent

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25508
Info modified on:
16 May 2018, 19:14:14
Short summary description WMF Vitalis Aroma steamer with Cook Assist steam cooker 1 basket(s) Black, Stainless steel, Transparent:

WMF Vitalis Aroma steamer with Cook Assist, 1 basket(s), Black, Stainless steel, Transparent, Rotary, Top front, Glass, Silicone, Stainless steel, Up

Long summary description WMF Vitalis Aroma steamer with Cook Assist steam cooker 1 basket(s) Black, Stainless steel, Transparent:

WMF Vitalis Aroma steamer with Cook Assist. Number of baskets: 1 basket(s), Product colour: Black, Stainless steel, Transparent, Control type: Rotary. Width: 270 mm, Height: 410 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.