WMF logo

WMF Vitalis 6.5 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75905
Info modified on:
13 Nov 2024, 22:12:57
Short summary description WMF Vitalis 6.5 L Stainless steel:

WMF Vitalis, 6.5 L, Stainless steel, Rectangular, Ceramic, Gas, Induction, Stainless steel, Glass

Long summary description WMF Vitalis 6.5 L Stainless steel:

WMF Vitalis. Capacity: 6.5 L, Product colour: Stainless steel, Shape: Rectangular. Width: 270 mm, Depth: 410 mm, Height: 100 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.