WMF logo

WMF Gourmet Plus 0725246030 8.8 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55090
Info modified on:
24 May 2025, 13:47:50
Short summary description WMF Gourmet Plus 0725246030 8.8 L Stainless steel:

WMF Gourmet Plus 0725246030, 8.8 L, Stainless steel, Stainless steel, Ceramic, Gas, Halogen, Induction, Stainless steel, Stainless steel

Long summary description WMF Gourmet Plus 0725246030 8.8 L Stainless steel:

WMF Gourmet Plus 0725246030. Capacity: 8.8 L, Product colour: Stainless steel, Material: Stainless steel. Bottom diameter: 24 cm, Top diameter: 24 cm, Height: 205 mm. Package width: 290 mm, Package depth: 330 mm, Package height: 240 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.