WMF 06.8620.6040, 0.06 L, Stainless steel, White, Stainless steel, Espresso, Katja Falkenburger & Bettina Haller, 4 pc(s)
WMF 06.8620.6040. Volume: 0.06 L, Product colour: Stainless steel, White, Material: Stainless steel. Designer: Katja Falkenburger & Bettina Haller. Quantity per pack: 4 pc(s). Width: 36 mm, Height: 60 mm