WMF Butter dish Loft, Rectangular, Stainless steel, Transparent, Stainless steel, Glass, 90 mm, 180 mm
WMF Butter dish Loft. Form factor: Rectangular, Product colour: Stainless steel, Transparent, Material: Stainless steel. Width: 90 mm, Depth: 180 mm, Height: 65 mm