WMF logo

WMF Kult Pro Power 1.8 L Tabletop blender 1400 W Black, Stainless steel, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85414
Info modified on:
23 May 2024, 12:44:49
Short summary description WMF Kult Pro Power 1.8 L Tabletop blender 1400 W Black, Stainless steel, Transparent:

WMF Kult Pro Power, Tabletop blender, 1.8 L, Ice crushing, 1400 W, Black, Stainless steel, Transparent

Long summary description WMF Kult Pro Power 1.8 L Tabletop blender 1400 W Black, Stainless steel, Transparent:

WMF Kult Pro Power. Type: Tabletop blender, Product colour: Black, Stainless steel, Transparent. Bowl capacity: 1.8 L. Housing material: Stainless steel, Blade material: Stainless steel, Material jar(s): Glass. Power: 1400 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.