WMF logo

WMF Thermo Lineo Semi-auto Drip coffee maker 1.5 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58173
Info modified on:
23 Nov 2023, 10:32:36
Short summary description WMF Thermo Lineo Semi-auto Drip coffee maker 1.5 L:

WMF Thermo Lineo, Drip coffee maker, 1.5 L, Ground coffee, 900 W, Black, Stainless steel

Long summary description WMF Thermo Lineo Semi-auto Drip coffee maker 1.5 L:

WMF Thermo Lineo. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.5 L, Coffee input type: Ground coffee, Capacity in cups: 10 cups. Display type: LCD. Power: 900 W. Product colour: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.