WLA logo

WLA KF4715 fridge Freestanding 93 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280352
Info modified on:
27 May 2024, 12:29:12
Short summary description WLA KF4715 fridge Freestanding 93 L White:

WLA KF4715, 93 L, N-ST, 42 dB, White

Long summary description WLA KF4715 fridge Freestanding 93 L White:

WLA KF4715. Fridge net capacity: 93 L, Climate class: N-ST, Noise level: 42 dB. Fridge number of shelves/baskets: 3, Door hinge: Right. Annual energy consumption: 110 kWh. Weight: 19.8 kg. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.