WiZ logo

WiZ Superslim Ceiling 22 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created by WiZ
Product views:
21761
Info modified on:
13 Jun 2025, 09:03:14
WiZ 8719514554931A user manual (76 MB)
WiZ 8719514554931A user manual (76 MB)
Short summary description WiZ Superslim Ceiling 22 W:

WiZ Superslim Ceiling 22 W, Bluetooth, White, LED, Plastic, Non-changeable bulb(s), 2700 K

Long summary description WiZ Superslim Ceiling 22 W:

WiZ Superslim Ceiling 22 W. Interface: Bluetooth, Product colour: White, Bulb type: LED. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 23 mm, Diameter: 43 cm. Package width: 42.5 mm, Package depth: 2.8 mm, Package height: 43 mm. Placement supported: Indoor

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.