WiZ logo

WiZ 8718699789756-A smart lighting 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by WiZ
Product views:
13208
Info modified on:
25 Jun 2025, 05:56:26
Short summary description WiZ 8718699789756-A smart lighting 20 W:

WiZ 8718699789756-A, White, LED, Plastic, Non-changeable bulb(s), 2700 K, 2700 K

Long summary description WiZ 8718699789756-A smart lighting 20 W:

WiZ 8718699789756-A. Product colour: White, Bulb type: LED, Housing material: Plastic. Input voltage: 100-240 V, Output voltage: 12DC, 20W Max., AC input voltage: 100-240 V. Width: 12 mm, Depth: 2000 mm, Height: 2.2 mm. Package width: 14 mm, Package depth: 7 mm, Package height: 16 mm. Placement supported: Indoor, On/off switch location: Wire

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.