WiZ logo

WiZ Motion Sensor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164355
Info modified on:
25 Jun 2025, 05:55:17
WiZ 8718699788209 user manual (18 MB)
Short summary description WiZ Motion Sensor:

WiZ Motion Sensor, Wall, Indoor, White, IP20, Plastic, III

Long summary description WiZ Motion Sensor:

WiZ Motion Sensor. Mounting type: Wall, Placement: Indoor, Product colour: White. Connectivity technology: Wireless, Detection distance: 3 m, Transmission distance: 15 m. Battery type: AA, Input voltage: 3 V. Width: 62 mm, Depth: 62 mm, Height: 50 mm. Package width: 70 mm, Package depth: 70 mm, Package height: 160 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.