Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Digital signage flat panel Black
- - 48.3 cm (19") 1280 x 1024 pixels LCD 250 cd/m²
- - 5 ms
- - Built-in speaker(s) 4 W
Long product name Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black
:
Rack Mount, 19" LCD monitor, 1280 x 1024, LED 250 nits, VGA input
The long product name of Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Rack Mount, 19" LCD monitor, 1280 x 1024, LED 250 nits, VGA input
More>>>
Short summary description Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black:
This short summary of the Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.
Winsonic RM1905-EN25L0, Digital signage flat panel, 48.3 cm (19"), LCD, 1280 x 1024 pixels
Long summary description Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black:
This is an auto-generated long summary of Winsonic RM1905-EN25L0 Signage Display Digital signage flat panel 48.3 cm (19") LCD 250 cd/m² SXGA Black based on the first three specs of the first five spec groups.
Winsonic RM1905-EN25L0. Product design: Digital signage flat panel. Display diagonal: 48.3 cm (19"), Display technology: LCD, Display resolution: 1280 x 1024 pixels, Display brightness: 250 cd/m², HD type: SXGA. Product colour: Black