Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC
:
Film Capacitors, 0.47 uF, 63 VDC, 10 % Tolerance
The short editorial description of WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC
Film Capacitors, 0.47 uF, 63 VDC, 10 % Tolerance
More>>>
Short summary description WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC:
This short summary of the WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC data-sheet is auto-generated and uses the product title and the first six key specs.
WIMA MKS4C034702C00KSSD, Red, Fixed capacitor, Film, Surface, DC, 470 nF
Long summary description WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC:
This is an auto-generated long summary of WIMA MKS4C034702C00KSSD capacitor Red Fixed capacitor DC based on the first three specs of the first five spec groups.
WIMA MKS4C034702C00KSSD. Product colour: Red, Capacitor type: Fixed capacitor, Dielectric type: Film. Width: 4 mm, Height: 9 mm