location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 334R T-handle hex key Metric 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
334R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22170 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995221706
Category: Hex Keys Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wiha 334R T-handle hex key Metric 1 pc(s) :
The long product name of Wiha 334R T-handle hex key Metric 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hex driver with T-handle, 176 mm, 40 g
More>>>
Short summary description Wiha 334R T-handle hex key Metric 1 pc(s):
This short summary of the Wiha 334R T-handle hex key Metric 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 334R, T-handle hex key, Metric, 1 pc(s), Chromium-vanadium steel, 4 mm, 40 g

Long summary description Wiha 334R T-handle hex key Metric 1 pc(s):
This is an auto-generated long summary of Wiha 334R T-handle hex key Metric 1 pc(s) based on the first three specs of the first five spec groups.

Wiha 334R. Product type: T-handle hex key, Type of hex key size: Metric, Number of keys included: 1 pc(s). Key weight: 40 g

Brand Image Product code Product Stock Price from
Wiha

Wiha 334R
(show image)
22172 334R 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 334R T-handle hex key Metric 1 pc(s)
(show image)
22168 334R 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 22174 hex key T-handle hex key Metric 1 pc(s)
(show image)
22174 22174 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)