Wiha logo

Wiha 334R T-handle hex key Metric 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23409
Info modified on:
07 Mar 2024, 15:34:52
Long product name Wiha 334R T-handle hex key Metric 1 pc(s):

Hex driver with T-handle

Short summary description Wiha 334R T-handle hex key Metric 1 pc(s):

Wiha 334R, T-handle hex key, Metric, 1 pc(s), Chromium-vanadium steel, 3 mm, 26 g

Long summary description Wiha 334R T-handle hex key Metric 1 pc(s):

Wiha 334R. Product type: T-handle hex key, Type of hex key size: Metric, Number of keys included: 1 pc(s). Key weight: 26 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.