Whirlpool logo

Whirlpool WWDE 8612 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97629
Info modified on:
11 Jul 2022, 13:43:50
Short summary description Whirlpool WWDE 8612 washer dryer Freestanding Front-load White:

Whirlpool WWDE 8612, Front-load, Freestanding, White, Left, Rotary, 58 L

Long summary description Whirlpool WWDE 8612 washer dryer Freestanding Front-load White:

Whirlpool WWDE 8612. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1200 RPM, Washing programs: Cotton, Wool, Mix, Sport, Synthetics, Delicate/silk. Cord length: 1.2 m. Energy consumption washing per cycle: 1.04 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Water consumption per cycle: 100 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.