Whirlpool logo

Whirlpool WWDC 9716 washer dryer Freestanding Front-load Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10905
Info modified on:
23 Mar 2025, 08:20:39
Short summary description Whirlpool WWDC 9716 washer dryer Freestanding Front-load Black, White:

Whirlpool WWDC 9716, Front-load, Freestanding, Black, White, Left, Rotary, Stainless steel

Long summary description Whirlpool WWDC 9716 washer dryer Freestanding Front-load Black, White:

Whirlpool WWDC 9716. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 9 kg. Cord length: 1.2 m. Water consumption washing per cycle: 76 L, Water consumption washing & drying per cycle: 117 L, Energy consumption washing per cycle: 1.17 kWh. Energy efficiency class (old): A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.