Whirlpool logo

Whirlpool WTV45972 NFC IX Freestanding 450 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133812
Info modified on:
27 May 2024, 12:24:04
Short summary description Whirlpool WTV45972 NFC IX Freestanding 450 L Stainless steel:

Whirlpool WTV45972 NFC IX, 450 L, SN-T, 42 dB, 12 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WTV45972 NFC IX Freestanding 450 L Stainless steel:

Whirlpool WTV45972 NFC IX. Total net capacity: 450 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 341 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 109 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 289 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.