Whirlpool logo

Whirlpool WTNF 82O MX H.1 fridge-freezer Freestanding 338 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11618
Info modified on:
27 May 2024, 13:53:41
Short summary description Whirlpool WTNF 82O MX H.1 fridge-freezer Freestanding 338 L Stainless steel:

Whirlpool WTNF 82O MX H.1, 338 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WTNF 82O MX H.1 fridge-freezer Freestanding 338 L Stainless steel:

Whirlpool WTNF 82O MX H.1. Total net capacity: 338 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 234 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 271 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.