Whirlpool logo

Whirlpool WTE2511 A+X Freestanding 252 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57159
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool WTE2511 A+X Freestanding 252 L Stainless steel:

Whirlpool WTE2511 A+X, 252 L, SN-ST, 39 dB, 2.5 kg/24h, Stainless steel

Long summary description Whirlpool WTE2511 A+X Freestanding 252 L Stainless steel:

Whirlpool WTE2511 A+X. Total net capacity: 252 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 193 L, Fridge interior light. Freezer net capacity: 53 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 226 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.