Whirlpool logo

Whirlpool WTE2511 A+W Freestanding 252 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87148
Info modified on:
27 May 2024, 12:05:50
Short summary description Whirlpool WTE2511 A+W Freestanding 252 L White:

Whirlpool WTE2511 A+W, 252 L, SN-ST, 39 dB, 2.5 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool WTE2511 A+W Freestanding 252 L White:

Whirlpool WTE2511 A+W. Total net capacity: 252 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 199 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 53 L, Freezing capacity: 2.5 kg/24h. Fresh zone compartment. Annual energy consumption: 239 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.