Whirlpool WT1756A, 470 L, Stainless steel
Whirlpool WT1756A. Total net capacity: 470 L. Door hinge: Right. Fridge net capacity: 353 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 116 L. Product colour: Stainless steel