Whirlpool logo

Whirlpool WSC5541 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75697
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Whirlpool WSC5541 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSC5541 A+NX, Freestanding, American door, Stainless steel, 515 L, T, 45 dB

Long summary description Whirlpool WSC5541 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSC5541 A+NX. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 515 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.