Whirlpool logo

Whirlpool WSC 5533 A+X side-by-side refrigerator Freestanding 515 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96120
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool WSC 5533 A+X side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSC 5533 A+X, Freestanding, Stainless steel, 515 L, T, 45 dB, 355 L

Long summary description Whirlpool WSC 5533 A+X side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSC 5533 A+X. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 515 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 355 L. Freezer net capacity: 180 L, Storage time during power failure: 5 h, Star rating: 4*. Annual energy consumption: 438 kWh, Energy usage: 1.2 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.