Whirlpool logo

Whirlpool WS B7860 BF hob Black Built-in 60 cm Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87155
Info modified on:
26 Jun 2020, 14:11:20
Short summary description Whirlpool WS B7860 BF hob Black Built-in 60 cm Zone induction hob 3 zone(s):

Whirlpool WS B7860 BF, Black, Built-in, 60 cm, Zone induction hob, Glass-ceramic, 3 zone(s)

Long summary description Whirlpool WS B7860 BF hob Black Built-in 60 cm Zone induction hob 3 zone(s):

Whirlpool WS B7860 BF. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 510 mm, Height: 54 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.