Whirlpool logo

Whirlpool WP78 dishwasher Fully built-in

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105051
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool WP78 dishwasher Fully built-in:

Whirlpool WP78, Fully built-in, Stainless steel, 195 min, 16 L, 1.05 kWh, 220 - 230 V

Long summary description Whirlpool WP78 dishwasher Fully built-in:

Whirlpool WP78. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Cycle time: 195 min. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 555 mm, Height: 900 mm. Drying class: A, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.