Whirlpool logo

Whirlpool WNF9 T3Z X H fridge-freezer Freestanding 407 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85836
Info modified on:
27 May 2024, 12:51:15
Short summary description Whirlpool WNF9 T3Z X H fridge-freezer Freestanding 407 L Stainless steel:

Whirlpool WNF9 T3Z X H, 407 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WNF9 T3Z X H fridge-freezer Freestanding 407 L Stainless steel:

Whirlpool WNF9 T3Z X H. Total net capacity: 407 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 264 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 187 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.