Whirlpool logo

Whirlpool WIE 2B16 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Whirlpool
Product views:
115679
Info modified on:
11 Jul 2022, 13:43:52
Short summary description Whirlpool WIE 2B16 dishwasher Fully built-in 13 place settings:

Whirlpool WIE 2B16, Fully built-in, Full size (60 cm), Buttons, 1.3 m, 1.55 m, 1.5 m

Long summary description Whirlpool WIE 2B16 dishwasher Fully built-in 13 place settings:

Whirlpool WIE 2B16. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Economy, Intensive, Normal, Pre-rinse. Water consumption per cycle: 10.5 L, Energy consumption per cycle: 1.03 kWh, Power consumption (off): 0.5 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.