Whirlpool logo

Whirlpool WIC 3C26 PF dishwasher Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124180
Info modified on:
27 May 2024, 12:28:12
Short summary description Whirlpool WIC 3C26 PF dishwasher Semi built-in 14 place settings:

Whirlpool WIC 3C26 PF, Semi built-in, Buttons, 1.3 m, 1.55 m, 1.5 m, 14 place settings

Long summary description Whirlpool WIC 3C26 PF dishwasher Semi built-in 14 place settings:

Whirlpool WIC 3C26 PF. Appliance placement: Semi built-in, Control type: Buttons, Cord length: 1.3 m. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Eco, Quick. Water consumption per cycle: 9.5 L, Power consumption (off): 0.5 W, Current: 10 A. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.